EN
  • EN
  • DE

LNBP14SP

Part No LNBP14SP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNB SUPPLY AND CONTROL VOLTAGE REGULATOR PARALLEL INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1202618-LNBP14SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBP14SP CAD Model

Description

The LNBP14SP is a versatile monolithic voltage regulator specifically designed by STMicroelectronics for supplying and controlling the voltage to a Low Noise Block (LNB) converter in satellite receiver systems. This integrated circuit (IC) is an essential component for satellite TV equipment, enabling users to receive a wide range of satellite broadcasts.

Key Features

  • Highly Integrated Solution: The LNBP14SP integrates a step-up DC-DC converter alongside a comprehensive set of protection features, providing a compact and efficient design that reduces the overall component count and board space.
  • Versatile Voltage Outputs: It can provide selectable output voltages, typically 13V and 18V, to adapt to both vertical and horizontal polarizations of the LNB. This feature ensures compatibility with the majority of LNBs available on the market.
  • Built-in DiSEqC Interface: Incorporating the DiSEqC™ 2.x interface allows for bi-directional communication between the satellite receiver and the LNB, facilitating advanced satellite dish positioning and selection of satellite feeds.
  • Smart Protection Systems: The device includes over-temperature protection, over-current protection, and under-voltage lockout to ensure reliable operation under various conditions and to protect the LNB and the system.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for minimizing heat generation and power use in satellite receiver systems.
  • I²C-Compatible Interface: The presence of an I²C-compatible interface allows for easy control and monitoring of the regulator through a microcontroller, providing a user-friendly operation.

Applications

The LNBP14SP is ideal for a wide range of applications in satellite communication systems, including:

  • Satellite set-top boxes (STBs)
  • Direct broadcast satellite (DBS) applications
  • Personal video recorders (PVRs)
  • Professional satellite receivers

With its robust design and comprehensive feature set, the LNBP14SP from STMicroelectronics offers a reliable and efficient solution for powering and controlling LNBs in satellite receiver systems.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess