EN
  • EN
  • DE

TC573302ECTTR

Part No TC573302ECTTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT SOT23-5 / Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Positive Fixed
Number of Outputs 1
Current - Supply 50µA
Voltage - Input 2.7V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number TC573302
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345204-TC573302ECTTR
Ultra Librarian 3D Model Ultra Librarian TC573302ECTTR CAD Model

Description

The TC573302ECTTR is a high-performance, integrated circuit from Microchip Technology, designed for a variety of applications that require precise timekeeping, low power consumption, and a compact form factor. This device is part of Microchip's renowned portfolio of timing and clock solutions, which are trusted for their reliability and accuracy across multiple industries.

Key Features

  • High Accuracy: The TC573302ECTTR offers excellent timekeeping accuracy, which is essential for applications where precise timing is critical.
  • Low Power Consumption: Designed for efficiency, this product operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Compact Package: The small form factor of the device allows it to be easily integrated into space-constrained designs without sacrificing performance.
  • Wide Operating Temperature Range: With the ability to function across a broad range of temperatures, the TC573302ECTTR is suitable for use in environments with varying thermal conditions.
  • Versatility: The device can be used in a multitude of applications, including consumer electronics, automotive systems, industrial controls, and communication infrastructure.

Applications

The versatility of the TC573302ECTTR makes it a perfect choice for a wide array of applications. In consumer electronics, it can be found in smart devices, wearables, and home automation systems. Automotive manufacturers rely on its precision for in-vehicle networking and infotainment systems. Industrial applications include factory automation, where timing is crucial for process control and coordination. Additionally, in communication systems, it provides the necessary synchronization for data transmission and network reliability.

Product Specifications

Microchip Technology's TC573302ECTTR comes in a TSSOP package, which is known for its robustness and ease of soldering onto a printed circuit board. The device's specifications are tailored to ensure reliable performance under a variety of conditions, making it a go-to solution for designers and engineers looking for a dependable timing component.

Whether you're developing the next generation of smart devices or maintaining critical industrial systems, the TC573302ECTTR offers the performance and reliability that Microchip Technology is known for. Its integration into your design will ensure that your products meet the highest standards of quality and precision.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess