EN
  • EN
  • DE

LNBP15ASP

Part No LNBP15ASP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300077-LNBP15ASP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBP15ASP CAD Model

Description

The LNBP15ASP is a highly integrated monolithic device designed and manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This product is specifically tailored for driving the LNB (Low Noise Block) in the satellite dish systems, which is a critical component for receiving signals from a satellite feed. The LNBP15ASP is part of the LNB power supply and control voltage regulator family that provides a streamlined solution for satellite receiver applications.

Key Features

  • Supply Voltage: The device is capable of operating with a wide range of supply voltages, typically from 8V to 15V, which allows for flexible usage in various satellite receiver systems.
  • Output Current Capability: LNBP15ASP can deliver up to 150mA of output current, which is sufficient to power the majority of LNBs available on the market.
  • High Efficiency: It features a low-dropout regulator that ensures efficient power conversion, which is vital for minimizing heat dissipation and improving overall system reliability.
  • Built-in Protection: The device includes several protection features such as thermal shutdown, overcurrent, and overvoltage protection, ensuring the longevity and safety of the LNB and the system it serves.
  • I²C Interface: The integrated I²C interface allows for easy control and diagnostics of the LNB through a microcontroller, enhancing the functionality and flexibility of the satellite system.
  • Minimal External Components: Designed for simplicity, the LNBP15ASP requires minimal external components, which reduces the overall system cost and simplifies the design process.

Applications

The LNBP15ASP is primarily used in satellite receiver systems for both commercial and residential purposes. Its robust design and features make it an excellent choice for applications requiring reliable and efficient power supply solutions for LNBs.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the LNBP15ASP is no exception. It is designed to meet the rigorous standards of the satellite industry, ensuring a high level of performance and durability for end-users.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess