EN
  • EN
  • DE

LNBTVS4-222S

Part No LNBTVS4-222S
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 20VWM 30VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22V
Max Clamping Voltage 30V
Peak Pulse Current(Ippm) 334A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 071706-LNBTVS4-222S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBTVS4-222S CAD Model

Description

Introducing the LNBTVS4-222S from STMicroelectronics

The LNBTVS4-222S is a state-of-the-art transient voltage suppression (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, providing robust defense against transient overvoltage events. It is an ideal solution for safeguarding high-speed data lines and other vulnerable circuits in a wide range of applications.

Key Features

  • Low Clamping Voltage: The LNBTVS4-222S offers a low clamping voltage, ensuring that any transient overvoltage is quickly suppressed to a level that electronic components can tolerate without sustaining damage.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode can protect against severe transient events, such as lightning strikes and electrostatic discharges (ESD).
  • Low Capacitance: The device features low line capacitance, making it suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Fast Response Time: The LNBTVS4-222S reacts swiftly to voltage transients, providing immediate protection from the very onset of a surge event.
  • SOT-23-6L Package: Encased in a small SOT-23-6L package, the diode is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Environmentally Friendly: It is compliant with international environmental standards, including RoHS and REACH, reflecting STMicroelectronics' commitment to sustainability.

Applications

The LNBTVS4-222S is versatile and can be used across various sectors, including:

  • Telecommunications
  • Computing
  • Industrial control systems
  • Consumer electronics

Reliability and Quality Assurance

STMicroelectronics is renowned for its rigorous quality control and the LNBTVS4-222S is no exception. Each diode undergoes stringent testing to ensure it meets the highest standards of reliability and performance. Customers can trust in the LNBTVS4-222S to provide consistent, long-term protection for their electronic products.

With its combination of features, the LNBTVS4-222S from STMicroelectronics stands out as a superior choice for designers looking to enhance the durability and longevity of their electronic systems against the threats posed by electrical transients.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2154 $54.6930
105+ $0.9973 $104.7165
160+ $0.9661 $154.5760
215+ $0.9350 $201.0250
280+ $0.9038 $253.0640
375+ $0.8103 $303.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess