EN
  • EN
  • DE

LSM6DS33TR

Part No LSM6DS33TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Accelerometer and Gyroscope Digital Output 1.8V 16-Pin LGA T/R / IMU ACCEL/GYRO I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Active
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1057543-LSM6DS33TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LSM6DS33
Introduction Date July 27, 2015
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LSM6DS33TR CAD Model

Description

LSM6DS33TR 6-Axis Inertial Module

The LSM6DS33TR is a state-of-the-art 6-axis inertial measurement unit (IMU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact and versatile sensor integrates a 3D digital accelerometer and a 3D digital gyroscope into a single package, making it an ideal solution for advanced motion and gesture detection in a wide range of applications.

Key Features

  • High Precision: The LSM6DS33TR offers excellent stability with a 16-bit data output for both the accelerometer and gyroscope.
  • Wide Range: The accelerometer has user-selectable full scales of ±2/±4/±8/±16 g, and the gyroscope has full scales of ±125/±245/±500/±1000/±2000 dps (degrees per second).
  • Smart Functionality: With embedded functions such as a pedometer, significant motion detection, tilt detection, and a configurable finite state machine, this IMU can handle complex tasks while reducing the workload on the host processor.
  • Advanced Power Management: The LSM6DS33TR supports different operating modes designed to optimize power consumption based on the required performance level.

Applications

The versatility of the LSM6DS33TR allows it to be used in a myriad of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Gaming and Virtual Reality Input Devices
  • Industrial and Robotics Applications
  • Drones and Unmanned Aerial Vehicles (UAVs)

Technical Specifications

The LSM6DS33TR operates over a wide temperature range from -40°C to +85°C and is available in a plastic land grid array (LGA) package that measures just 2.5x3x0.83 mm. It also features I2C/SPI digital output interfaces, making it easy to integrate with a variety of microcontrollers and processors.

With its robust design and advanced features, the LSM6DS33TR is an excellent choice for developers looking to incorporate motion sensing capabilities into their designs with minimal effort and maximum reliability.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $16.6316
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
TDK InvenSense
IMU ACCELEROMETER
Lowest to $17.2049
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $590.4000 $590.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess