EN
  • EN
  • DE

LSM6DSO32XTR

Part No LSM6DSO32XTR
Manufacturer STMicroelectronics
Catalog Specialized Sensors
Description INEMO INERTIAL MODULE: ALWAYS-ON  /  Accelerometer, Gyroscope, Temperature Sensor I²C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Specialized Sensors
Mfr STMicroelectronics
Series iNEMO
Package Tape & Reel
Sensor Type Accelerometer, Gyroscope, Temperature
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-LSM6DSO32XTRDKR,497-LSM6DSO32XTRCT,497-LSM6DSO32XTR
Standard Package 5,000
Win Source Part Number 1228426-LSM6DSO32XTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSO32XTR CAD Model

Description

STMicroelectronics LSM6DSO32XTR - High-Efficiency IMU Module

The LSM6DSO32XTR is a state-of-the-art inertial measurement unit (IMU) from the renowned semiconductor manufacturer STMicroelectronics. This compact and versatile sensor module is designed to cater to the growing demand for advanced motion and orientation tracking in a wide array of applications, ranging from consumer electronics to industrial automation and vehicle navigation.

Key Features:

  • High Precision: The device integrates a 3D digital accelerometer and a 3D digital gyroscope into a single package, providing high-resolution motion detection.
  • Wide Range: With a selectable full-scale acceleration range of ±2/±4/±8/±16 g and a gyroscope range of ±125/±250/±500/±1000/±2000 dps, the LSM6DSO32XTR is adaptable to various dynamic environments.
  • Advanced Power Management: It features ultra-low power consumption modes, making it suitable for battery-operated devices where efficiency is paramount.
  • Smart Functionality: The IMU includes a Machine Learning Core, finite state machine, advanced digital functions, and a sensor hub, which enable sophisticated on-chip data processing and reduce the load on the host processor.
  • Embedded Features: It comes with programmable interrupts, a temperature sensor, and embedded FIFO for efficient data management and storage.

Applications:

The versatile nature of the LSM6DSO32XTR allows it to be used in a multitude of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Gaming and Virtual Reality
  • Industrial IoT and Robotics
  • Drones and Unmanned Vehicles
  • Navigation Systems

Technical Specifications:

The LSM6DSO32XTR operates over a temperature range from -40°C to +85°C and is available in a plastic land grid array (LGA) package that measures just 2.5x3x0.83 mm. It supports I²C, SPI, and MIPI I3CSM interfaces for communication with microcontrollers or processors, providing flexibility for system design.

With its robust design and high-end features, the LSM6DSO32XTR from STMicroelectronics sets a new standard for motion tracking and orientation sensing, enabling designers to create more responsive and intuitive products for the modern world.

You May Also Be Interested in

Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess