EN
  • EN
  • DE

LSM9DS0TR

Part No LSM9DS0TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG I2C/SPI 24LGA / INEMO Inertial Module Digital Output 2.5V/3.3V 24-Pin LGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Series iNEMO
Part Status Obsolete(EOL)
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Output Type I2C, SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 780104-LSM9DS0TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name LSM9DS0
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LSM9DS0TR CAD Model

Description

STMicroelectronics LSM9DS0TR 9-Axis MEMS Motion Tracking Device

The LSM9DS0TR is a state-of-the-art motion sensor module from STMicroelectronics, designed to provide a comprehensive 9-axis motion tracking solution. This compact, system-in-package features a 3D digital linear acceleration sensor, a 3D digital angular rate sensor (gyroscope), and a 3D digital magnetic sensor (magnetometer), all integrated into one unit. The device is engineered to deliver high-performance motion detection, making it an ideal choice for a wide range of applications including gaming and virtual reality input devices, mobile phones, tablets, and wearable sensors.

The LSM9DS0TR utilizes advanced MEMS (Micro-Electro-Mechanical Systems) technology to precisely measure linear acceleration, angular rate, and magnetic field vectors. The accelerometer and gyroscope have user-selectable full-scale ranges of ±2/±4/±6/±8/±16 g and ±245/±500/±2000 dps respectively, while the magnetometer boasts a full-scale range of ±2/±4/±8/±12 gauss. This allows for great flexibility and accuracy in a wide array of movement and orientation sensing applications.

Embedded intelligence is a key feature of the LSM9DS0TR. The device includes a host of smart functions such as a FIFO (First In, First Out) buffer, temperature sensor, and programmable interrupt generators for motion detection and click/double-click events. These features not only provide enhanced functionality but also help to reduce power consumption and extend battery life in portable devices.

Communication with the LSM9DS0TR is facilitated through an I2C/SPI digital interface, offering easy integration with most microcontrollers. The device operates over a wide supply voltage range of 2.4V to 3.6V, making it suitable for use in various electronic products without the need for complex power management.

STMicroelectronics has packaged the LSM9DS0TR in a compact LGA (Land Grid Array) package, which is not only space-efficient but also designed for robust and reliable operation. This, combined with the extensive feature set and high performance, makes the LSM9DS0TR an excellent choice for designers seeking to enhance the interactivity and intuitive operation of their next-generation devices.

The LSM9DS0TR is more than just a sensor; it is a versatile and sophisticated solution for the ever-growing demands of motion tracking in the modern world of interconnected and interactive technology.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
CEVA
IMU MODULE 3D CALIBRATED SPI
Need more? Email Us
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $625.6254
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8657 $56.5971
6+ $17.6717 $106.0302
9+ $17.0747 $153.6723
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess