The M24512-WMW6 is a 512-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This device is designed to add flexible data storage to any microcontroller or processor with an I²C interface. It operates across a voltage range of 2.5 V to 5.5 V, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features
- Memory Size: 512 Kbits of EEPROM storage, organized as 64 Kbytes of 8 bits each, providing ample space for configuration parameters, user settings, or small application data.
- Interface: Two-wire I²C serial interface supports 400 kHz protocol for rapid data transfer, ensuring efficient communication with the host controller.
- Write Cycle Times: Byte or Page Write in 5 ms max, providing a fast and reliable method to update stored data with minimal delay.
- Write Cycles: High endurance with 1 million Write cycles per byte and a 40-year data retention for long-term reliability.
- Operating Voltage Range: Versatile power supply compatibility, operating from 2.5 V to 5.5 V, suitable for various electronic systems.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation under extreme conditions.
- Packaging: Available in a compact SO8N package, which is ideal for space-constrained applications.
Applications
The M24512-WMW6 is a versatile memory solution for a variety of applications. Its robust design is particularly well-suited for:
- Complex industrial and automation systems requiring non-volatile memory storage.
- Automotive applications where durability and data integrity are critical.
- Consumer electronics that need to retain user settings or calibration data.
- Medical devices where reliable data storage is essential for patient safety.
In conclusion, the M24512-WMW6 EEPROM from STMicroelectronics offers a reliable and flexible data storage solution for any design that requires a durable and easy-to-integrate non-volatile memory.