EN
  • EN
  • DE

M24C02-FMC6TG

Part No M24C02-FMC6TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2K I2C 400KHZ 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Part Number Series M24C02
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802685-M24C02-FMC6TG
Ultra Librarian 3D Model Ultra Librarian M24C02-FMC6TG CAD Model

Description

Product Overview: M24C02-FMC6TG

The M24C02-FMC6TG is a high-performance, 2 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This memory chip features a robust design and is tailored for flexible and reliable data storage in a wide array of electronic applications.

Key Features

  • Memory Size: The device offers a storage capacity of 2 Kbits, which is organized as 256 x 8 bits, suitable for configuration parameters, device identification, and small data buffers.
  • Interface: It utilizes the standard I²C serial interface, ensuring compatibility with a vast number of microcontrollers and processors.
  • Operating Voltage: The M24C02-FMC6TG operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) allow for efficient data handling and swift updates to stored information.
  • Package: Housed in an ultra-compact UFDFPN8 package, this EEPROM device is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Endurance: It boasts a high data retention of 40 years and an endurance of 1 million write cycles per byte, demonstrating its reliability and longevity.

Applications

The M24C02-FMC6TG is suitable for a wide range of applications including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Medical Devices
  • Automotive Systems
  • Telecommunication Infrastructure

Manufacturer Support and Resources

STMicroelectronics provides extensive support for the M24C02-FMC6TG, including technical documentation, application notes, and software tools to facilitate product integration and accelerate development time. Customers can access these resources through the STMicroelectronics website or by contacting their support services.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Contact for details
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2468 $50.5940
495+ $0.2025 $100.2375
765+ $0.1962 $150.0930
1,055+ $0.1898 $200.2390
1,365+ $0.1835 $250.4775
1,825+ $0.1645 $300.2125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess