EN
  • EN
  • DE

M24C04-FMN6TP

Part No M24C04-FMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 400KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M24C04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15750-2, 497-15750-6, -497-15750-2, -497-15750-1, M24C04-FMN6TP-ND, -497-15750-6, 497-15750-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924751-M24C04-FMN6TP
Ultra Librarian 3D Model Ultra Librarian M24C04-FMN6TP CAD Model

Description

The M24C04-FMN6TP is a 4-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, which is a leader in the field of integrated circuits and semiconductor devices. This product is part of the M24C series, which is designed to provide flexible, non-volatile storage solutions for applications that require reliable data storage and easy data updates.

Key Features

  • Memory Size: 4 Kbits (512 bytes) of EEPROM
  • Interface: I²C (Two-Wire Serial Interface), which supports up to 400 kHz communication speeds.
  • Supply Voltage: Operates within a voltage range of 1.8 V to 5.5 V, making it suitable for low-power and standard applications.
  • Write Cycle Time: Byte or page write in 5 ms max, providing efficient data management and fast write operations.
  • Write Protect: Hardware write protect pin (WP) to prevent inadvertent write operations to the memory array.
  • Endurance: Up to 1 million write cycles, ensuring a long operational lifespan for the device.
  • Data Retention: Guaranteed for 40 years, offering long-term reliability of stored information.
  • Temperature Range: Industrial range from -40°C to 85°C, suitable for harsh environments.
  • Package: The device comes in an 8-pin MiniMap (MLP8) package, which is RoHS compliant and provides a compact footprint for space-constrained applications.

Applications

The M24C04-FMN6TP EEPROM is ideal for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Telecommunication systems
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

With its robust design and comprehensive feature set, the M24C04-FMN6TP EEPROM from STMicroelectronics offers a reliable and efficient solution for designers who require a small, high-performance non-volatile memory component.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2914 $50.9950
420+ $0.2391 $100.4220
650+ $0.2316 $150.5400
895+ $0.2242 $200.6590
1,155+ $0.2167 $250.2885
1,545+ $0.1943 $300.1935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess