EN
  • EN
  • DE

EVLALTAIR05T-5W

Part No EVLALTAIR05T-5W
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR ALTAIR05T / ALTAIR05T-800 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 5 W
Voltage - Output 5V
Current - Output 1A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 70kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ALTAIR05T-800
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341630-EVLALTAIR05T-5W
Ultra Librarian 3D Model Ultra Librarian EVLALTAIR05T-5W CAD Model

Description

Introducing the EVLALTAIR05T-5W: A High-Efficiency Power Solution

The EVLALTAIR05T-5W is a cutting-edge power converter solution from STMicroelectronics, designed to meet the rigorous demands of modern electronic devices. This innovative product is a testament to STMicroelectronics' commitment to providing high-efficiency power solutions that are both reliable and versatile.

Key Features:

  • High Efficiency: The EVLALTAIR05T-5W boasts an impressive efficiency level, which minimizes energy loss and helps in reducing the thermal footprint of the system it is integrated into.
  • Compact Design: With its small footprint, this power converter is ideal for applications where space is at a premium, without compromising on power or efficiency.
  • Wide Input Voltage Range: This device is engineered to work with a broad range of input voltages, making it suitable for a variety of global applications and power systems.
  • Integrated Protections: The EVLALTAIR05T-5W comes with built-in protections for overvoltage, undervoltage, overcurrent, and thermal events, ensuring the safety and longevity of both the power converter and the device it powers.
  • Compliance with Regulations: It meets international regulatory standards, ensuring that it can be used in a wide array of markets and applications.

Applications:

The versatility of the EVLALTAIR05T-5W makes it an ideal choice for a range of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Smart home devices
  • Telecommunication equipment
  • Internet of Things (IoT) devices

Why Choose EVLALTAIR05T-5W?

When it comes to selecting a power converter, the EVLALTAIR05T-5W stands out for its blend of efficiency, reliability, and design flexibility. Whether you're developing a compact consumer gadget or a robust industrial machine, this power solution from STMicroelectronics provides the performance you need without the bulk. Its integrated safety features and compliance with international standards make it a smart and secure choice for your next project.

STMicroelectronics' EVLALTAIR05T-5W is more than just a power converter; it's a gateway to enhanced performance and innovation in your electronic designs.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess