EN
  • EN
  • DE

M24C08-WMN6TP

Part No M24C08-WMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 8KBIT 400KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020801-M24C08-WMN6TP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M24C08-W
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian M24C08-WMN6TP CAD Model

Description

STMicroelectronics M24C08-WMN6TP EEPROM

The M24C08-WMN6TP is a 8-Kbit serial EEPROM from STMicroelectronics, designed for robust and efficient data storage in a wide range of industrial, consumer, and computing applications. This EEPROM device utilizes the I²C interface, ensuring easy integration with microcontroller-based systems.

Featuring a small 8-pin SO N (SOIC) package, the M24C08-WMN6TP offers a compact footprint for space-constrained designs. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for various operating conditions and compatible with both 3.3V and 5V logic levels.

The EEPROM provides a flexible and reliable solution for non-volatile memory storage. With a byte and page write capability of up to 16 bytes, the M24C08-WMN6TP ensures efficient data management and a reduced write cycle time. The device supports a write cycle time of 5 ms, enabling quick data updates and minimizing system downtime.

For data protection, the M24C08-WMN6TP includes a Write Control feature that allows the user to enable or disable write operations, providing an additional layer of security against unintended data alterations. The device also features a random and sequential read mode, giving users the flexibility to access data in the manner most suited to their application requirements.

With over one million write/erase cycles and a data retention period of 40 years, the M24C08-WMN6TP stands as a highly reliable memory solution. This endurance and longevity ensure that it is well-suited for applications where long-term data integrity is critical.

STMicroelectronics provides comprehensive support for the M24C08-WMN6TP with technical documentation, development tools, and software libraries, facilitating the integration and accelerating the design cycle for engineers.

In summary, the M24C08-WMN6TP from STMicroelectronics is an ideal choice for designers seeking a dependable and compact EEPROM with a standard I²C interface, robust data protection features, and high endurance for a variety of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1203 $50.5260
1,015+ $0.0987 $100.1805
1,570+ $0.0956 $150.0920
2,160+ $0.0926 $200.0160
2,795+ $0.0895 $250.1525
3,745+ $0.0802 $300.3490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess