EN
  • EN
  • DE

M24C16-WBN6P

Part No M24C16-WBN6P
Manufacturer STMicroelectronics
Catalog EEPROM
Description EEPROM Serial-I2C 16K-bit 2K x 8 3.3V/5V 8-Pin PDIP Tube / IC EEPROM 16KBIT 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072776-M24C16-WBN6P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M24C16-W
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M24C16-WBN6P CAD Model

Description

Product Overview: M24C16-WBN6P

The M24C16-WBN6P is a 16-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-performance products. This EEPROM device is part of the M24C series, which is designed for flexible, non-volatile storage applications across various electronic devices.

Key Features

  • Memory Size: The device offers a 16-Kbit storage capacity, ideal for storing user-specific configuration data, device parameters, or small application datasets.
  • Interface: It utilizes the standard I²C two-wire serial interface, supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) clock frequencies, making it compatible with a wide range of microcontrollers and processors.
  • Write Cycle Time: The M24C16-WBN6P boasts a fast write cycle time of 5 ms (max), enabling efficient data management and quick updates to stored information.
  • Supply Voltage Range: It operates within a supply voltage range of 2.5 V to 5.5 V, accommodating various system power requirements and ensuring flexible integration into different circuit designs.
  • Package: This EEPROM is available in a narrow 8-pin plastic DIP (Dual In-line Package), with the suffix 'N6P' indicating the specific package type.

Applications

The M24C16-WBN6P is a versatile memory component suitable for a multitude of applications, including but not limited to:

  • Consumer electronics
  • Mobile devices and smartphones
  • Computing systems
  • Automotive applications
  • Industrial and medical instrumentation

Reliability and Quality

STMicroelectronics ensures that the M24C16-WBN6P meets stringent quality and reliability standards. The device is rigorously tested and qualified for commercial and industrial temperature ranges, providing a reliable storage solution even in harsh environments.

Support and Resources

For engineers and designers, STMicroelectronics offers comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the M24C16-WBN6P into various projects. Additionally, ST's support team is available to assist with any technical inquiries or design challenges.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess