EN
  • EN
  • DE

M24C16-WMN6TPSGB

Part No M24C16-WMN6TPSGB
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829048-M24C16-WMN6TPSGB
Ultra Librarian 3D Model Ultra Librarian M24C16-WMN6TPSGB CAD Model

Description

Product Overview: M24C16-WMN6TPSGB from STMicroelectronics

The M24C16-WMN6TPSGB is a high-performance, 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leader in the semiconductor industry. This device is part of STMicroelectronics' M24Cxx series, which offers a wide range of I²C-compatible EEPROM devices. The M24C16-WMN6TPSGB is designed to provide flexible, non-volatile storage that can be electrically erased and reprogrammed, making it ideal for a wide variety of applications.

Key Features:

  • Memory Size: 16 Kbits of EEPROM, organized as 2K x 8 bits, providing ample space for data storage requirements.
  • Interface: Two-wire I²C serial interface, supporting 100 kHz, 400 kHz, and 1 MHz clock frequencies for fast data transfer.
  • Write Cycle Time: Byte or page write in 5 ms max, allowing for efficient data management and quick updates.
  • Write Protect: Hardware write control is available via a dedicated pin, ensuring data integrity by preventing unintended writes.
  • Operating Voltage Range: Wide supply voltage range from 2.5V to 5.5V, making it compatible with various logic levels and system requirements.
  • Temperature Range: Operating temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Endurance: High reliability with 1 million write cycles and 40-year data retention, guaranteeing long-term data storage.
  • Package: Available in an 8-pin SOIC package, which is suitable for surface-mount technology and is widely used in the industry.

Applications:

The M24C16-WMN6TPSGB EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as personal media players, digital cameras, and gaming consoles
  • Automotive systems, including engine control units and infotainment systems
  • Industrial and medical equipment where data logging or device configuration storage is required
  • Telecommunication devices like modems, routers, and mobile phones
  • Computer and computing peripherals for BIOS or firmware storage

STMicroelectronics' commitment to quality and performance ensures that the M24C16-WMN6TPSGB EEPROM is a reliable choice for designers and manufacturers looking to incorporate non-volatile memory into their products.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess