EN
  • EN
  • DE

M24C32-FDW5TP

Part No M24C32-FDW5TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 112846-M24C32-FDW5TP
Ultra Librarian 3D Model Ultra Librarian M24C32-FDW5TP CAD Model

Description

STMicroelectronics M24C32-FDW5TP EEPROM

The M24C32-FDW5TP is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, designed for robust data storage and management in a wide array of applications. This particular EEPROM is part of the M24Cxx series, which is known for its high reliability, low power consumption, and efficient serial I²C bus interface.

Key Features

  • Memory Size: 32 Kbits of storage, organized as 4,096 x 8 bits, which provides ample space for configuration parameters, setup data, or small application logs.
  • Interface: The device supports the I²C serial interface, with a maximum clock frequency of 400 kHz (Fast-mode) or 1 MHz (Fast-mode Plus), allowing for quick and efficient communication with microcontrollers and other digital systems.
  • Supply Voltage Range: It operates within a wide supply voltage range of 2.5 V to 5.5 V, making it versatile for various electronic circuits and battery-operated devices.
  • Write Cycle Time: The EEPROM boasts a fast write cycle time of 5 ms, ensuring quick data storage and minimal delay in operations.
  • Endurance: It offers an impressive data endurance of 1 million write cycles, and data retention is guaranteed for 100 years, ensuring the reliability and longevity of stored information.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Package: The M24C32-FDW5TP comes in a TSSOP8 package, which is ideal for space-constrained applications due to its small footprint.

Applications

The M24C32-FDW5TP is designed for flexible integration into various applications such as:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

With its robust design and comprehensive feature set, the STMicroelectronics M24C32-FDW5TP EEPROM is an excellent choice for designers looking for a reliable and flexible data storage solution for their electronic products.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess