EN
  • EN
  • DE

M24C32-WDW6T

Part No M24C32-WDW6T
Manufacturer STMicroelectronics
Catalog Memory
Description 64Kbit and 32Kbit Serial I²C Bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210037-M24C32-WDW6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C32-WDW6T CAD Model

Description

Overview of STMicroelectronics M24C32-WDW6T

The M24C32-WDW6T is a high-performance 32-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module manufactured by STMicroelectronics, a leader in the semiconductor industry. This memory chip is designed for a wide array of applications that require reliable and efficient non-volatile memory storage.

Key Features

  • Memory Size: The device offers a 32-Kbit storage capacity, allowing for efficient storage of configuration data, calibration information, and various user-specific data.
  • Interface: It employs a two-wire I²C serial interface, which ensures simple integration into existing systems with minimal pin count and facilitates easy communication with microcontrollers and processors.
  • Speed: The M24C32-WDW6T supports both the standard mode (100 kHz) and fast mode (400 kHz), making it versatile for various system clock requirements.
  • Write Cycle Time: It boasts a rapid 5 ms write cycle time, ensuring quick data storage and enhancing overall system performance.
  • Supply Voltage: The device operates over a wide supply voltage range from 2.5 V to 5.5 V, making it suitable for a variety of power environments and applications.
  • Write Protect: A hardware write protect feature is available, allowing the user to safeguard data against inadvertent changes.
  • Endurance: The EEPROM module has a high data retention capability and is rated for 1 million write cycles, ensuring data integrity over an extended period.
  • Package: It comes in a compact 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the M24C32-WDW6T makes it an excellent choice for a wide range of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Portable devices
  • Telecommunication systems

With its robust feature set and reliability, the M24C32-WDW6T from STMicroelectronics is a top-tier choice for designers and engineers who require a dependable EEPROM memory solution for their advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,195+ $0.1086 $346.9770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess