EN
  • EN
  • DE

M24C32-WMN6TPP

Part No M24C32-WMN6TPP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description EEPROM Serial-I2C 32K-bit 4K x 8 3.3V/5V 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Density 32 kb
Interface I2C, Serial
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1073455-M24C32-WMN6TPP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C32-WMN6TPP CAD Model

Description

Overview of M24C32-WMN6TPP

The M24C32-WMN6TPP is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics. This memory device is part of the M24C series, which is known for its robust performance and reliability in a wide range of applications. The M24C32-WMN6TPP utilizes the I²C communication protocol, making it an ideal choice for applications requiring efficient data transfer and serialization of data.

Key Features

  • Memory Size: The device offers a storage capacity of 32 Kbits, suitable for storing configuration parameters, serial numbers, and calibration data.
  • Interface: It communicates via a two-wire I²C serial interface, supporting both the 100 kHz (standard mode) and 400 kHz (fast mode) communication speeds.
  • Supply Voltage: The M24C32-WMN6TPP operates over a wide power supply range of 2.5 V to 5.5 V, making it versatile for various system designs.
  • Write Cycle Time: It features a byte and page write time of 5 ms, allowing quick and efficient data storage.
  • Package: The device comes in an SO8N package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliability across diverse operating conditions.
  • Endurance: The EEPROM offers an endurance of 1 million write cycles, guaranteeing a long operational lifespan for the memory.
  • Data Retention: It provides a data retention period of 100 years, ensuring the persistence of stored information over time.

Applications

The M24C32-WMN6TPP is suitable for a broad spectrum of applications that require non-volatile memory storage. Common uses include:

  • Consumer electronics
  • Industrial automation and control systems
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

With its robust feature set and STMicroelectronics' reputation for high-quality semiconductor products, the M24C32-WMN6TPP is a reliable choice for designers and engineers looking to integrate EEPROM memory into their electronic designs.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Crouse-Hinds
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1045 $50.1600
1,025+ $0.0979 $100.3475
1,590+ $0.0946 $150.4140
2,275+ $0.0880 $200.2000
2,955+ $0.0847 $250.2885
3,690+ $0.0814 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,920 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess