EN
  • EN
  • DE

M24C64-FCU6TP/TF

Part No M24C64-FCU6TP/TF
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.80x0.67)
Base Product Number M24C64
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 850415-M24C64-FCU6TP/TF
Ultra Librarian 3D Model Ultra Librarian M24C64-FCU6TP/TF CAD Model

Description

STMicroelectronics M24C64-FCU6TP/TF EEPROM

The STMicroelectronics M24C64-FCU6TP/TF is a high-performance 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications requiring reliable data storage. This EEPROM device is part of STMicroelectronics' serial I²C memory line and offers a flexible and cost-effective solution for non-volatile memory storage.

This particular model comes in an ultra-thin 8-pin UFDFPN package, also known as MLP8, which is suitable for space-constrained applications. The device operates on a power supply voltage range from 1.8V to 5.5V, making it versatile for various operating environments and compatible with many microcontrollers and digital systems.

Key Features:

  • Memory Size: 64-Kbit capacity, organized as 8,192 bytes of 8 bits each, which is ample for storing configuration parameters, serial numbers, calibration data, and more.
  • Interface: Two-wire I²C serial interface supports 400 kHz (Fast Mode) and 100 kHz (Standard Mode) protocols, ensuring easy integration with a wide range of microcontroller-based systems.
  • Write Cycle Time: Fast write cycle time of 5 ms (max), allowing for efficient data management and minimal delay in write operations.
  • Data Retention: Reliable data retention of 40 years and endurance of 1 million write cycles per byte, ensuring data integrity over an extended period.
  • Write Protect: Hardware write control is available via the WC (Write Control) pin, which provides additional security for critical data sections.
  • Operating Temperature Range: Wide operating temperature range from -40°C to +85°C, making it suitable for industrial applications and harsh environments.
  • Compliance: The device is lead-free and RoHS compliant, meeting environmental standards and restrictions on hazardous substances.

The M24C64-FCU6TP/TF EEPROM is ideal for a variety of applications, including consumer electronics, medical devices, industrial control systems, and automotive applications, where reliable and durable non-volatile memory is essential. Its small form factor, high reliability, and compatibility with I²C serial bus protocols make it an excellent choice for designers looking to enhance their systems with a robust memory solution.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,080 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess