EN
  • EN
  • DE

M24M01-RCS6TP/A

Part No M24M01-RCS6TP/A
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 1MBIT 1MHZ 8WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 500ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WLCSP
Win Source Part Number 1064845-M24M01-RCS6TP/A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24M01-RCS6TP/A CAD Model

Description

STMicroelectronics M24M01-RCS6TP/A EEPROM

The M24M01-RCS6TP/A is a high-capacity 1 Mbit serial EEPROM product from STMicroelectronics, designed to provide a robust and efficient memory storage solution for a wide range of applications. Utilizing the I2C communication protocol, this EEPROM offers a large 1 Mbit (128K x 8) storage capacity, making it ideal for sophisticated systems that require extensive data logging or configuration settings.

This EEPROM is part of the M24M01 series and comes in an 8-pin TSSOP package, which is suitable for surface-mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs). The device is designed to operate over a wide voltage range of 2.5V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with both 3.3V and 5V logic levels.

One of the key features of the M24M01-RCS6TP/A is its fast write cycle times and byte and page write capabilities, which can significantly improve system performance by reducing data transfer times. The device supports a write cycle time of 5 ms (typical) for both byte and page writes, enhancing the overall efficiency of write operations.

For data integrity, the M24M01-RCS6TP/A includes a hardware write control feature. The Write Protect (WP) pin allows users to enable or disable write operations, providing a safeguard against inadvertent writes that could potentially corrupt data. This feature is particularly useful in applications where data stability and reliability are paramount.

Additionally, the EEPROM offers a high data retention period of over 40 years and is rated for more than 1 million write/erase cycles, ensuring the long-term preservation of critical data. Its endurance and reliability make it an excellent choice for applications in industrial, automotive, and consumer electronics where robust memory solutions are required.

STMicroelectronics is known for its commitment to quality and the M24M01-RCS6TP/A is manufactured to meet high standards, ensuring consistent performance and dependability. Whether used in complex microcontroller systems or simple device configurations, this EEPROM provides a versatile and reliable non-volatile memory solution.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1492 $51.4920
24+ $4.2250 $101.4000
37+ $4.0930 $151.4410
51+ $3.9610 $202.0110
66+ $3.8289 $252.7074
88+ $3.4328 $302.0864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,774 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess