EN
  • EN
  • DE

M25P05-AVMN6

Part No M25P05-AVMN6
Manufacturer STMicroelectronics
Description 512 Kbit to 32 Mbit, Low Voltage, Serial Flash Memory With 40 MHz or 50 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210052-M25P05-AVMN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P05-AVMN6 CAD Model

Description

The M25P05-AVMN6 is a state-of-the-art flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This compact, high-performance memory module is part of STMicroelectronics' extensive flash memory portfolio, renowned for reliability and innovation.

Key Features

  • Memory Size: The M25P05-AVMN6 provides 512 Kbit of memory, making it suitable for storing boot code, firmware updates, and small application data.
  • Serial Interface: Equipped with a high-speed SPI (Serial Peripheral Interface), it allows for fast data transfer rates and simple integration into various microcontroller-based systems.
  • Supply Voltage: Operating with a supply voltage range of 2.7V to 3.6V, this device is optimized for low-power applications and can be easily accommodated in battery-powered devices.
  • Performance: With a clock frequency of up to 75 MHz, the M25P05-AVMN6 ensures rapid access to data, enhancing the overall performance of the system it is integrated into.
  • Package: The device comes in an 8-pin, plastic SO8N package, which is both space-efficient and suitable for standard PCB assembly processes.

Applications

The versatility of the M25P05-AVMN6 makes it an ideal choice for a wide array of applications, including but not limited to:

  • Mobile devices
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Embedded systems
  • Automotive applications

Reliability and Support

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The M25P05-AVMN6 is backed by rigorous testing and validation processes, ensuring that it meets the stringent requirements of industrial and consumer applications. Additionally, STMicroelectronics offers comprehensive technical support and documentation, making the integration of the M25P05-AVMN6 into your projects as seamless as possible.

For designers and engineers seeking a reliable and efficient flash memory solution, the M25P05-AVMN6 from STMicroelectronics represents a robust choice, combining performance with ease of use.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess