The M25P128-VME6TG is a 128 Mbit (16M x 8) Serial Flash Memory, with advanced write protection mechanisms, manufactured by STMicroelectronics. This product is part of the M25P series and offers high-speed data transfer, low power consumption, and a small, lightweight package, making it an ideal choice for a wide range of applications in the consumer, networking, industrial, and automotive sectors.
Key Features
- Memory Size: 128 Mbit of NOR type flash memory, allowing for efficient storage and retrieval of large amounts of data.
- Interface: SPI (Serial Peripheral Interface) with x1/x2/x4 I/O, providing a simple and efficient communication protocol that is widely supported across many microcontroller platforms.
- Performance: High-speed read and write capabilities with a 50MHz clock rate, ensuring quick data access and fast system performance.
- Supply Voltage: Operating on a supply voltage range of 2.7V to 3.6V, accommodating various power requirements and ensuring compatibility with a range of electronic devices.
- Write Protection: Enhanced sector protection with hardware and software write protection options, preventing unintended data modification.
- Endurance: High cycling endurance and data retention for reliable long-term storage.
- Package: An 8-contact VDFPN8 package that is both space-efficient and suitable for PCBs with limited real estate.
Applications
The M25P128-VME6TG is versatile and can be used in numerous applications such as:
- Advanced mobile devices
- High-performance computers and servers
- Digital cameras and video recorders
- Networking hardware such as routers and switches
- Industrial systems
- Automotive electronics
In conclusion, the M25P128-VME6TG from STMicroelectronics is a robust and reliable memory solution that offers a blend of performance, power efficiency, and design flexibility, suitable for a multitude of sophisticated electronic applications.