EN
  • EN
  • DE

LTDL-TA50A

Part No LTDL-TA50A
Manufacturer LITE-ON Technology
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER FIBER OPTIC 650NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Wavelength 650nm
Voltage - Forward (Vf) (Typ) 2.75V ~ 5.25V
Connector Type Connector-less
Ultra Librarian 3D Model Ultra Librarian LTDL-TA50A CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Need more? Email Us
Infineon Technologies
DIODE TRANSMITTER FIBER OPTIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Versatile Link The Versatile Fiber Optic Connection
Lowest to $17.4627
Broadcom Limited
XMITTER OPT VCSEL HI PERF IND ST / Fiber Optic Transmitter 850nm 2.3V 20 mA ST
Need more? Email Us
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $48.3134
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us
Broadcom Limited
Change to improved mold compound | XMITTER FIBER OPTIC PROFIBUS ST
Need more? Email Us
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 660nm 1.95V 45 mA
Need more? Email Us
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess