EN
  • EN
  • DE

M25P32-VME6

Part No M25P32-VME6
Manufacturer STMicroelectronics
Description 32 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210075-M25P32-VME6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P32-VME6 CAD Model

Description

STMicroelectronics M25P32-VME6 Flash Memory

The M25P32-VME6 is a high-performance 32Mb (Mega-bit) serial Flash memory device manufactured by STMicroelectronics, a global leader in semiconductor solutions. Designed for a wide range of applications, this memory chip is an ideal choice for sophisticated electronics where efficient data storage and rapid access are paramount.

Key Features

  • Memory Size: 32Mb of storage capacity allows for ample space to store boot code, firmware, and application data.
  • Serial Interface: Utilizes a high-speed SPI (Serial Peripheral Interface) bus, ensuring fast data transfer rates and simplified integration with a wide range of microcontrollers and processors.
  • Performance: Offers fast read speeds that are essential for high-performance computing tasks, enabling quick access to code and data.
  • Supply Voltage: Operates at a supply voltage range of 2.7V to 3.6V, compatible with many low-voltage applications and reducing power consumption.
  • Programming Flexibility: Features page programming, allowing bytes to be programmed in groups, and sector erase capabilities for efficient data management.
  • Reliability: Built with advanced technologies for a high level of endurance and data retention, ensuring reliable storage over an extended period.
  • Package: Comes in a compact 8-pin VDFPN8 (MLP8) package, making it suitable for space-constrained designs.

Applications

The M25P32-VME6 is versatile and can be used in a variety of applications, including:

  • Advanced digital devices such as high-definition multimedia interfaces (HDMI) and digital cameras.
  • Industrial applications requiring robust data logging and firmware storage.
  • Networking hardware, including routers and switches, where reliable and fast access to configuration data is essential.
  • Automotive systems where durable and dependable non-volatile memory is critical.

Conclusion

The M25P32-VME6 from STMicroelectronics offers an optimal combination of size, speed, and power efficiency, making it a top choice for developers looking to integrate high-quality Flash memory into their designs. Its robust feature set and reliable performance underpin its popularity in a variety of high-tech markets.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess