EN
  • EN
  • DE

M27512-10F1

Part No M27512-10F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023021-M27512-10F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27512-10F1 CAD Model

Description

STMicroelectronics M27512-10F1 EPROM

The M27512-10F1 is a high-speed Electrically Programmable Read Only Memory (EPROM) module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This EPROM provides a robust storage solution for applications that require fast and reliable non-volatile memory. With its 512 Kbit (64K x8) storage capacity, it is well-suited for use in a wide range of computing systems, industrial controllers, and sophisticated embedded systems.

One of the key features of the M27512-10F1 is its access time of 100 ns, which allows for quick data retrieval, thus enhancing overall system performance. The EPROM operates within a single 5V power supply, making it compatible with many existing circuits and easy to integrate into various designs. Its low power consumption is an added advantage for power-sensitive applications.

The M27512-10F1 is packaged in a 28-pin, 600 mil width, ceramic Frit-Seal Dual-in-Line package, ensuring durability and reliability even in harsh conditions. The device's windowed design allows for erasure of the stored data with exposure to ultraviolet (UV) light, providing users the flexibility to reprogram the memory as needed for prototyping or updating firmware.

Programming the M27512-10F1 is straightforward, thanks to its compatibility with industry-standard programming equipment. Additionally, the EPROM features a two-line control function that simplifies the control of the chip. The use of a Program Enable (PE) line and a Program Inhibit (PI) line ensures that multiple memory arrays can be programmed simultaneously, saving valuable time during the production process.

STMicroelectronics has designed the M27512-10F1 to meet or exceed the high reliability and quality standards expected in professional electronics. Its ability to retain data for an extended period, typically over 10 years, and to withstand up to 1000 program/erase cycles, makes it an excellent choice for long-term data storage solutions.

Overall, the M27512-10F1 EPROM from STMicroelectronics represents a dependable and flexible memory component for applications requiring stable and enduring data storage, combined with high-speed access and low power consumption.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess