EN
  • EN
  • DE

STI5518BVC-X

Part No STI5518BVC-X
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029042-STI5518BVC-X
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI5518BVC-X CAD Model

Description

STI5518BVC-X: A Comprehensive Solution for Digital TV and Set-Top Box Applications

The STI5518BVC-X is a highly integrated, versatile chip from STMicroelectronics, designed to meet the demanding needs of modern digital television and set-top box (STB) applications. This powerful single-chip solution is part of STMicroelectronics' STi55xx family, known for its robust performance and reliability in digital multimedia technology.

Advanced Features and Performance

The STI5518BVC-X boasts an array of advanced features that enable it to deliver superior performance. It is equipped with a high-speed processor core that ensures smooth and efficient operation of complex software stacks and user interfaces. The chip also includes an integrated MPEG-2 decoder, which supports both MP@ML (Main Profile at Main Level) for standard definition video and MP@HL (Main Profile at High Level) for high definition video, ensuring compatibility with a wide range of digital video formats.

Enhanced Connectivity and Security

Connectivity is a key aspect of the STI5518BVC-X, with a variety of interfaces integrated into the chip. These include common interfaces such as I2C, UART, and parallel/serial ports, as well as specialized interfaces for audio and video input/output. This ensures that the chip can easily connect with other components in a digital TV or STB system, facilitating seamless data transfer and communication.

In addition to its connectivity features, the STI5518BVC-X places a strong emphasis on security. It incorporates advanced security mechanisms to protect content and services, which is crucial for operators and content providers who require secure platforms for their offerings. This makes the chip an ideal choice for applications where content protection and conditional access are of paramount importance.

Energy Efficiency and Cost-Effectiveness

Energy efficiency is another hallmark of the STI5518BVC-X. The chip is designed to operate with low power consumption, making it suitable for energy-conscious consumers and contributing to the overall energy efficiency of the end product. Additionally, its high level of integration reduces the bill of materials, making it a cost-effective solution for manufacturers looking to deliver high-performance digital TV and STB products without incurring high production costs.

In summary, the STI5518BVC-X from STMicroelectronics is a comprehensive chip solution that offers performance, connectivity, security, energy efficiency, and cost-effectiveness, making it a top choice for next-generation digital TV and set-top box applications.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess