EN
  • EN
  • DE

M27512-12F1

Part No M27512-12F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010842-M27512-12F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27512-12F1 CAD Model

Description

The M27512-12F1 is a high-speed, 512 Kbit (64K x 8) UV erasable and programmable read-only memory (EPROM) chip, meticulously engineered by STMicroelectronics. This EPROM device is designed to deliver a combination of high density, low power consumption, and fast read access time, making it suitable for a wide array of applications that require reliable non-volatile memory storage.

Operating on a single 5V power supply, the M27512-12F1 offers an access time of 120ns, which provides quick data retrieval, enhancing the performance of microprocessor systems where it is used. Its 64K byte storage capacity is organized in a flexible 8-bit configuration, allowing for easy integration into 8-bit data bus architectures.

The M27512-12F1 is encased in a dual-in-line 28-pin ceramic package with a transparent lid, which allows for the erasure of the stored data by exposing the chip to ultraviolet light. The erase cycle can be performed with a standard UV EPROM eraser, making the chip reusable and cost-effective for prototyping and production runs where code updates are necessary.

Among its features, the M27512-12F1 includes a fast programming algorithm that significantly reduces programming time, as well as a programming voltage of 12.5V. The device also boasts high data retention, being able to store data for over 10 years, and endurance, with each cell capable of withstanding 1000 erase/program cycles.

The M27512-12F1 is designed to meet the rigorous standards of the industrial and automotive markets, operating within a temperature range of -40°C to +125°C. This robustness makes it an ideal choice for applications that must perform reliably in harsh environments, such as automotive electronics, industrial control systems, and medical devices.

With its combination of speed, density, and reliability, the STMicroelectronics M27512-12F1 EPROM is a versatile memory solution that continues to find relevance in modern electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess