EN
  • EN
  • DE
  • IT

M2764A-4F1

Part No M2764A-4F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006543-M2764A-4F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2764A-4F1 CAD Model

Description

The M2764A-4F1 is a high-speed 64 Kbit UV erasable and programmable read-only memory (EPROM) chip designed and manufactured by STMicroelectronics. This product is ideal for applications where reliable and efficient non-volatile memory storage is essential. It is well-suited for use in a wide range of computing systems, embedded applications, and other electronic devices that require a stable firmware or data storage solution.

Key Features

  • Memory Size: 64 Kbit (8K x 8)
  • Access Time: 250 ns
  • Single 5V Power Supply: The chip operates on a 5V power supply, making it compatible with many standard digital systems.
  • UV Erasable: The contents of the chip can be erased with ultraviolet light, allowing it to be reused and reprogrammed multiple times.
  • Extended Temperature Range: This device is operational over an extended temperature range, making it suitable for industrial applications.
  • JEDEC Standard Configuration: The EPROM adheres to the standard JEDEC pin configuration, ensuring compatibility with a wide range of EPROM programmers and development boards.

Applications

The M2764A-4F1 EPROM is used in systems where the ability to update firmware or store data with a long-term stability is required. It is commonly found in:

  • Microprocessor-based systems
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M2764A-4F1 is no exception. The EPROM is fabricated with STMicroelectronics' state-of-the-art manufacturing processes, ensuring high endurance and data retention characteristics. Each chip undergoes rigorous testing to meet stringent industry standards before it reaches the customer.

Ordering Information

The M2764A-4F1 is available in a ceramic DIP (Dual In-line Package) making it robust for handling and use in various environments. For ordering and detailed specifications, please refer to the official STMicroelectronics product datasheet or contact their sales and support team.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
Meled
Lowest to $0.1247
NDK
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $2.1836
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess