EN
  • EN
  • DE

M27C1001-10C3

Part No M27C1001-10C3
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997210-M27C1001-10C3
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1001-10C3 CAD Model

Description

STMicroelectronics M27C1001-10C3 EPROM

The M27C1001-10C3 is a high-performance 1Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics, designed for applications that require reliable non-volatile memory storage. With its access time of 100ns, this EPROM provides a suitable solution for systems that demand fast read operations, making it an excellent choice for a wide range of microprocessor systems and applications.

This EPROM is organized as 131,072 x 8 bits and operates from a single 5V power supply. Its programming voltage is 12.75V, which is standard for EPROM devices of this era. The M27C1001-10C3 features a transparent lid that allows the user to expose the chip to ultraviolet light to erase the stored data, making it reusable and flexible for development, testing, and production environments.

One of the key advantages of the M27C1001-10C3 is its compatibility with the JEDEC standard pinout, which ensures that it can be easily integrated into existing designs without the need for significant board changes. The device is housed in a 32-pin Ceramic Dual In-line Package (CDIP), providing robustness and reliability required for industrial applications.

Additional features of the M27C1001-10C3 include:

  • Low power consumption: Offers a standby mode to reduce power usage when the device is not actively being accessed.
  • Programmable chip enable and output enable pins: Allow for system optimization and prevent bus contention.
  • High reliability and long data retention: The device is known for its durability and can retain data for a minimum of 10 years.

STMicroelectronics has designed the M27C1001-10C3 with attention to quality and endurance, making it a trusted choice for applications such as embedded systems, telecommunications, computing, and industrial controls where long-term data storage is crucial.

Overall, the M27C1001-10C3 EPROM is a testament to STMicroelectronics' commitment to providing high-quality, reliable memory solutions to the electronics industry. Its combination of capacity, speed, and flexibility makes it a valuable component for designers and engineers looking to leverage non-volatile memory in their systems.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess