EN
  • EN
  • DE

M27C1001-45C1

Part No M27C1001-45C1
Manufacturer STMicroelectronics
Catalog EPROM
Description 1M EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957645-M27C1001-45C1
Series *
Ultra Librarian 3D Model Ultra Librarian M27C1001-45C1 CAD Model

Description

STMicroelectronics M27C1001-45C1 EPROM

The M27C1001-45C1 is a high-performance 1Mbit (1,048,576 bits) UV erasable and programmable read-only memory (EPROM) component from STMicroelectronics. It is designed to offer a flexible and cost-effective solution for a wide range of applications where reliable and non-volatile data storage is essential. With a 45 ns access time, this EPROM provides fast data retrieval, making it suitable for high-speed microprocessor systems.

Constructed with STMicroelectronics' innovative and reliable CMOS technology, the M27C1001-45C1 boasts low power consumption, with a typical standby current of 100 µA, which is ideal for energy-saving applications. Its single 5V power supply requirement simplifies the power design for electronic systems, and its programming voltage (VPP) of 12.75V is standard for EPROM devices of this class.

The M27C1001-45C1 comes in a compact 32-pin Ceramic Dual In-line Package (CDIP) or Plastic Leaded Chip Carrier (PLCC), providing robust physical protection and ease of integration into various circuit boards. The device's organization is 128K x8 bits, which allows for efficient data management and addressing.

For programming, the M27C1001-45C1 features two-line control functions: Chip Enable (E) and Output Enable (G). These functions ensure device security and prevent inadvertent data corruption during the high-voltage programming process. After programming, the EPROM can be erased by exposure to UV light, allowing it to be reused and reprogrammed multiple times, which is especially beneficial for prototyping and testing phases.

STMicroelectronics provides a guarantee for data retention with the M27C1001-45C1, ensuring that data remains intact for a minimum of 10 years after programming. This long-term reliability is crucial for applications that require stable and persistent data storage over extended periods.

In summary, the M27C1001-45C1 from STMicroelectronics is a versatile and reliable EPROM solution that offers fast access time, low power consumption, and the ability to be erased and reprogrammed. Its robust packaging and data retention capabilities make it a suitable choice for a diverse array of applications, including embedded systems, telecommunications, computing, and industrial controls.

You May Also Be Interested in

Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess