The M27C1001-35C6L is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This memory chip is designed to offer a flexible and reliable storage solution for a wide range of applications that require data or program code storage, such as embedded systems, computing, and telecommunications.
Key Features
- Memory Capacity: The device provides a substantial storage capacity of 1 Megabit, organized as 131,072 x 8 bits, catering to systems that require ample space for firmware or data.
- Access Time: With an access time of 35ns, the M27C1001-35C6L ensures rapid data retrieval, contributing to the efficiency of the systems it is integrated into.
- Programming Voltage: The programming voltage of 12.75V ± 0.25V is standardized for EPROM devices, making it compatible with common programming equipment.
- Single 5V Supply: Operating on a single 5V power supply, this EPROM simplifies power management within electronic circuits.
- Package: The device comes in a 32-lead Plastic Leaded Chip Carrier (PLCC) package, which is suitable for surface mount technology and provides good thermal characteristics.
- Temperature Range: It is designed to operate within a temperature range of 0°C to 70°C, ensuring reliable performance across various environmental conditions.
Applications
The versatility of the M27C1001-35C6L EPROM makes it suitable for various applications, including:
- Embedded systems that require a boot or application code storage
- Telecommunication devices that need firmware updates or configuration data storage
- Industrial control systems where long-term data retention is critical
- Consumer electronics that demand a reliable non-volatile memory solution
Reliability and Quality
STMicroelectronics is known for its commitment to quality and reliability. The M27C1001-35C6L EPROM is manufactured with this in mind, ensuring that it meets the high standards expected of modern memory components. Its long erase and program cycles, along with data retention capabilities, make it a dependable choice for designers and engineers looking for a robust memory solution.