STMicroelectronics M27C1024-12F7 EPROM Overview
The M27C1024-12F7 is a high-speed 1 Mbit (64Kb x16) UV erasable and programmable read-only memory (EPROM) device designed and manufactured by STMicroelectronics. This EPROM is known for its large storage capacity and the ability to retain data without power, making it ideal for applications where long-term data storage is crucial.
Key Features
- Memory Size: 1 Mbit (64Kb x16)
- Access Time: 120 ns
- Programming Voltage: 12.75V ± 0.25V
- Single 5V Power Supply: Simplifies circuit design and power management.
- UV Erasable: Provides the ability to reuse the device after erasing with UV light.
- Package: The M27C1024-12F7 is available in a 40-pin Ceramic DIP (Dual In-line Package) that is suitable for high-reliability and rugged environmental conditions.
Applications
The versatility of the M27C1024-12F7 makes it suitable for a wide range of applications, including:
- Embedded systems
- Microcontroller-based applications
- Boot memory for computers and other electronic systems
- Storage for firmware or software that requires periodic updates
- Industrial control systems
- Telecommunication devices
Reliability and Quality
STMicroelectronics ensures that the M27C1024-12F7 EPROM meets high standards of quality and reliability. The device undergoes rigorous testing and quality control processes, which makes it suitable for use in critical applications where data integrity is paramount.
Programming and Erasure
The M27C1024-12F7 can be programmed using a standard EPROM programmer with the appropriate programming algorithm. The device's content can be erased by exposing the die to ultraviolet light through the window on the top of the package. This feature allows the device to be reused and reprogrammed multiple times, offering flexibility and cost savings.
Overall, the M27C1024-12F7 from STMicroelectronics is a robust and reliable choice for designers looking for a non-volatile memory solution that combines high capacity with ease of use and flexibility.