EN
  • EN
  • DE

M27C1024-80F1

Part No M27C1024-80F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073504-M27C1024-80F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1024-80F1 CAD Model

Description

The M27C1024-80F1 is a 1 Mbit (64Kb x16) UV erasable and programmable read-only memory (EPROM) device, produced by STMicroelectronics. This high-density EPROM offers a large storage capacity and is designed for applications where reliable and durable non-volatile memory storage is essential.

Key Features

  • Memory Size: 1 Mbit (64Kb x16)
  • Access Time: 80ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with many microcontrollers and digital systems.
  • Programming Voltage: 12.75V ± 0.25V
  • UV Erasable: The memory content can be erased by exposure to UV light, allowing the device to be reused and reprogrammed.
  • Package: The M27C1024-80F1 comes in a 40-pin Ceramic DIP (CDIP) package, providing robust physical protection and ease of handling for the integrated circuit.
  • Temperature Range: The device operates within a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

The EPROM's high speed and non-volatility make it ideal for a wide range of applications, including:

  • Embedded systems
  • Microprocessor systems
  • Storage of firmware or bootstrap code
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C1024-80F1 EPROM is no exception. The device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by consumers and professionals alike.

Programming and Erasure

The M27C1024-80F1 can be programmed using a compatible EPROM programmer that provides the necessary voltage levels for programming. The erasure process requires exposing the quartz window on the top of the package to UV light for a specified duration, typically around 20 minutes, to return the device to its initial state.

Overall, the M27C1024-80F1 from STMicroelectronics is a reliable and flexible memory solution for applications requiring a combination of durability, high-density storage, and ease of integration into existing systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess