EN
  • EN
  • DE

M27C64A-20F1

Part No M27C64A-20F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 64KBIT 200NS 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 64Kb (8K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 207000-M27C64A-20F1
Ultra Librarian 3D Model Ultra Librarian M27C64A-20F1 CAD Model

Description

STMicroelectronics M27C64A-20F1 EPROM

The M27C64A-20F1 is a high-speed 64 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This memory device is designed to deliver reliable non-volatile storage solutions for a wide range of applications, including embedded systems, microcontroller units, and various other digital circuits where program code or data storage is essential.

With a storage capacity of 64 kilobits, the M27C64A-20F1 allows for the storage of 8,192 bytes of data. It is organized as 8K x 8 bits, which means it has 8,000 words of 8 bits each. The '-20F1' suffix indicates its access time of 200 ns, making this EPROM suitable for systems that require relatively fast data retrieval without sacrificing the stability and reliability of non-volatile memory.

The device comes in a 28-pin CERDIP (Ceramic Dual In-line Package) or PDIP (Plastic Dual In-line Package), ensuring robust physical protection and compatibility with standard IC sockets or direct PCB (Printed Circuit Board) mounting. It operates within a supply voltage range of 4.5V to 5.5V, which is typical for many logic circuits and microcontrollers, allowing for seamless integration into existing designs.

One of the key features of the M27C64A-20F1 is its programmability. Users can erase the existing data with exposure to ultraviolet light, thanks to the quartz window on top of the chip. After erasure, the device can be reprogrammed with new data or code using a compatible EPROM programmer. This feature provides flexibility for development, testing, and updating firmware in the field.

Additional characteristics include its extended temperature range, ensuring operation in diverse environmental conditions, and low power consumption, which is critical for portable and energy-sensitive applications. The M27C64A-20F1 also supports the industry-standard programming algorithm, making it compatible with most EPROM programmers.

In summary, the STMicroelectronics M27C64A-20F1 EPROM is a versatile and reliable choice for designers who require a non-volatile memory solution that offers ample storage, ease of use, and compatibility with a broad range of applications and devices.

You May Also Be Interested in

STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess