EN
  • EN
  • DE

M27W401-80NG

Part No M27W401-80NG
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073539-M27W401-80NG
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27W401-80NG CAD Model

Description

The M27W401-80NG is a high-speed 4 Mbit (1Mb x4) Low Voltage UV EPROM and OTP EPROM part of the reliable product line from STMicroelectronics. This memory device is designed for applications that require fast access times and low power consumption, making it an excellent choice for a wide range of computing and embedded systems.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 4 Megabits, organized as 1M x 4, allowing for efficient storage of code or data.
  • Access Time: With an access time of 80ns, the M27W401-80NG offers rapid data retrieval, which is crucial for performance-critical applications.
  • Programming Voltage: It supports a programming voltage of 12.75V, which is suitable for in-system programming and ensures compatibility with a variety of circuit designs.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered devices and applications where power efficiency is paramount.
  • Package: Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the M27W401-80NG is designed for surface mounting and offers a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and stability across various environmental conditions.
  • Compatibility: The M27W401-80NG is compatible with the JEDEC standards, ensuring interoperability with other standard memory devices.

Applications

The versatility of the M27W401-80NG allows it to be used across a broad spectrum of applications. It is particularly well-suited for use in:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its combination of speed, power efficiency, and robustness, the STMicroelectronics M27W401-80NG is a reliable and practical choice for designers seeking a high-performance memory solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess