EN
  • EN
  • DE

M28C6415K6T

Part No M28C6415K6T
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985519-M28C6415K6T
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C6415K6T CAD Model

Description

The M28C6415K6T is a high-speed 64 Megabit (Mb) Flash memory device from STMicroelectronics, renowned for its reliability and performance. This non-volatile memory module integrates state-of-the-art technology, designed for a wide array of electronic applications that require fast and frequent read/write operations with a high level of data integrity.

Key Features

  • Memory Capacity: 64Mb, providing ample space for firmware storage, boot code, or data logging applications.
  • Interface: Parallel interface for quick and efficient data transfer.
  • Programming Voltage: 12V, suitable for in-system programming which allows for easy updates and bug fixes.
  • Access Time: Fast read access time to ensure high performance in critical applications.
  • Temperature Range: Industrial temperature range, making it suitable for harsh environments.
  • Package: Available in a compact TSOP package, which is ideal for space-constrained applications.

Applications

The M28C6415K6T flash memory is designed for use in a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Reliability and Support

STMicroelectronics guarantees long-term reliability for the M28C6415K6T, with rigorous testing and quality control procedures in place. Customers can also access comprehensive technical support and documentation, ensuring a smooth integration into their product designs.

Environmental Compliance

Committed to environmental stewardship, STMicroelectronics ensures that the M28C6415K6T flash memory complies with international environmental standards, including RoHS and WEEE, which restrict the use of hazardous substances in electronic components.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess