EN
  • EN
  • DE

M28C64C-20K6,1-15K

Part No M28C64C-20K6,1-15K
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305273-M28C64C-20K6,1-15K
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M28C64C-20K6,1-15K CAD Model

Description

STMicroelectronics M28C64C-20K6,1-15K EEPROM

The M28C64C-20K6,1-15K from STMicroelectronics is a high-performance 64 Kbit Parallel EEPROM, offering a versatile storage solution for a wide array of electronic applications. This EEPROM is designed for optimal durability and reliability, making it an ideal choice for systems that require frequent data updates and long-term data retention.

Key Features

  • Memory Size: 64 Kbit (8K x 8) which provides ample space for firmware storage, configuration parameters, or small application data.
  • Access Time: Fast access time options are available, with the -20K6 variant offering 200ns, and the -15K variant providing an even faster 150ns, enabling quick read operations.
  • Operating Voltage Range: The device operates within a wide voltage range, typically between 4.5V to 5.5V, allowing for flexible integration into various circuit designs.
  • Programming Voltage: 12.75V ± 0.25V, which is standard for EEPROM devices, ensuring compatibility with common programming equipment.
  • Endurance: Guarantees a minimum of 100,000 erase/write cycles, ensuring the device can handle frequent data changes over its lifespan.
  • Data Retention: Offers data retention of 40 years, providing long-term data storage security.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a variety of package options, including PLCC32 and TSOP32, to suit different assembly requirements.

Applications

The versatility of the M28C64C-20K6,1-15K EEPROM makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

With its robust design and reliable performance, the M28C64C-20K6,1-15K EEPROM from STMicroelectronics represents a dependable solution for designers and engineers looking to integrate non-volatile memory into their systems. Its compatibility with standard EEPROM programming interfaces ensures ease of use and straightforward integration into existing designs.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess