EN
  • EN
  • DE

M29DW323DB5AN6

Part No M29DW323DB5AN6
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case TSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 719247-M29DW323DB5AN6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29DW323DB5AN6 CAD Model

Description

Overview of Product M29DW323DB5AN6

The M29DW323DB5AN6 is a state-of-the-art flash memory device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to meet the high-performance requirements of a wide range of applications, including embedded systems, automotive electronics, and industrial control units.

The M29DW323DB5AN6 is part of STMicroelectronics' M29 series and boasts a 32 Mbit (4M x8 or 2M x16) capacity. This dual-bank memory chip features a boot block architecture, which is ideal for systems that require a secure and reliable boot process. The device operates on a single 3V to 3.6V power supply, making it an energy-efficient choice for modern electronic designs.

Key Features

  • Memory Size: 32 Mbit (4M x8 or 2M x16)
  • Supply Voltage: 3.0V to 3.6V
  • Access Time: Fast read access time for quick data retrieval
  • Programming Time: Efficient programming for rapid development cycles
  • Temperature Range: Industrial-grade operating temperatures
  • Package: 48-Pin TSOP (Type I) package for easy integration into a variety of circuit boards

Performance and Reliability

The M29DW323DB5AN6 is designed to deliver high-speed performance with minimal power consumption. It features fast read access times, which is critical for applications that require speedy data retrieval. The device also supports a wide temperature range, ensuring reliable operation under extreme conditions commonly found in industrial and automotive environments.

With its flexible architecture and programming features, the M29DW323DB5AN6 facilitates efficient system development and offers robustness and longevity, making it a trusted choice for mission-critical applications that cannot afford downtime or data loss.

Applications

Thanks to its versatility and high reliability, the M29DW323DB5AN6 is suitable for a diverse array of applications. These include but are not limited to:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Consumer Electronics

In conclusion, the M29DW323DB5AN6 from STMicroelectronics is a top-tier flash memory component that offers a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess