EN
  • EN
  • DE

M29F040B90P6

Part No M29F040B90P6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997626-M29F040B90P6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F040B90P6 CAD Model

Description

STMicroelectronics M29F040B90P6 Flash Memory

The M29F040B90P6 is a high-speed 4 Mbit (4,194,304 bits) Flash memory product from STMicroelectronics, designed to deliver reliable storage and quick access to data for embedded systems. This non-volatile memory chip, with its 90 ns access time, is ideal for applications that require fast read operations and a robust memory solution.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 90 ns, enabling swift read operations.
  • Programming Time: 10µs per byte/word typical, which allows for efficient updates and data handling.
  • Operating Voltage Range: 4.5V to 5.5V, providing flexibility in various power supply conditions.
  • Temperature Range: Industrial-grade with operating temperatures from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Offered in a 32-pin Plastic TSOP (Type I) package for compact integration into hardware designs.
  • Boot Block: Features a boot block that allows system boot code to be stored reliably.

Advanced Memory Features

The M29F040B90P6 incorporates advanced memory features that make it a versatile choice for a wide array of applications. It includes a status register that provides details on the completion of write or erase cycles, enhancing the control over memory operations. The chip supports sector erase and chip erase functions, allowing for efficient data management and reprogramming.

Application Areas

This Flash memory chip is suited to a variety of applications. Its robustness and quick access time make it ideal for:

  • Embedded systems and microcontroller-based applications
  • Automotive electronics
  • Boot memory in computers and servers
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M29F040B90P6 is no exception. It is manufactured to meet high standards of durability and performance, ensuring a reliable storage solution for mission-critical systems. With its advanced features and robust design, the M29F040B90P6 represents a smart choice for designers looking for a high-performance Flash memory solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess