The STMicroelectronics M29F800AB90M1T is a high-speed 8 Mbit (1MB) Flash memory device, which is an essential component for a wide range of electronic applications. This non-volatile memory chip features a boot block architecture, designed to provide both the flexibility and reliability needed for advanced firmware storage solutions.
Key Features
- Memory Size: 8 Mbit (1 Mbyte)
- Organization: 1M x 8 or 512K x 16, selectable by BYTE/VPP pin
- Access Time: 90ns, enabling fast read operations for high-performance systems
- Programming Time: 10µs per byte/word typical, which allows for quick updates and modifications
- Boot Block: Features a top or bottom boot block for secure firmware applications
- Voltage Range: 4.5V to 5.5V, providing compatibility with standard 5V systems
- Temperature Range: Industrial range from -40°C to +85°C, ensuring reliability in harsh environments
Advanced Technology
The M29F800AB90M1T utilizes advanced memory technology, offering high-density storage with a combination of flexibility and endurance. It is designed for easy integration into a wide array of applications, such as embedded systems, telecommunications, automotive electronics, and computing devices.
Programmability and Security
This Flash memory chip supports flexible block protection features, providing the capability to lock and unlock blocks for data security. The boot block section can be write-protected to prevent accidental alterations, ensuring the integrity of the system's firmware or critical data.
Energy Efficiency
With its low power consumption, the M29F800AB90M1T is an energy-efficient solution for battery-powered devices. It also features deep power-down modes to further reduce power usage when the memory is not in active operation.
Compatibility and Standards
STMicroelectronics ensures that the M29F800AB90M1T is compliant with industry standards, including JEDEC standards for Flash memory. Its compatibility with existing system designs allows for seamless integration without the need for significant hardware modifications.