EN
  • EN
  • DE

M29W160DB70N6

Part No M29W160DB70N6
Manufacturer STMicroelectronics
Description 16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210260-M29W160DB70N6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W160DB70N6 CAD Model

Description

The M29W160DB70N6 is a 16 Mbit (2Mb x8 or 1Mb x16) non-volatile flash memory module manufactured by STMicroelectronics. This high-performance memory device is designed to cater to a wide array of applications, ranging from embedded systems to consumer electronics that require reliable data storage and quick access times.

Key Features

  • Memory Size: 16 Mbit, organized as either 2M x 8 bits or 1M x 16 bits, selectable through a simple command.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Access Time: Offers fast read access time down to 70ns, ensuring quick data retrieval for time-sensitive operations.
  • Programming: Features byte and word programming, providing flexibility and ease of use for different programming requirements.
  • Block Erase: Equipped with a block erase option, allowing for efficient memory management and reuse.
  • Boot Block: Contains a protected boot block sector that ensures safe storage for boot and critical data.
  • Temperature Range: Designed to operate over an extended temperature range, making it reliable in various environmental conditions.
  • Compatibility: Offers high compatibility with many microcontrollers and is ideal for both new designs and legacy systems.

Applications

The versatility of the M29W160DB70N6 makes it an excellent choice for a broad spectrum of applications. It is commonly used in:

  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Portable devices
  • Networking hardware

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M29W160DB70N6 flash memory module is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. In addition, STMicroelectronics provides extensive technical support and documentation to assist with integration and troubleshooting.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess