EN
  • EN
  • DE

M29W160ET70N6

Part No M29W160ET70N6
Manufacturer STMicroelectronics
Description 16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210266-M29W160ET70N6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W160ET70N6 CAD Model

Description

STMicroelectronics M29W160ET70N6 Flash Memory

The M29W160ET70N6 is a high-speed, 16 Mbit (2Mb x8 or 1Mb x16) non-volatile flash memory module from STMicroelectronics, which is a leading name in the semiconductor industry. This robust flash memory product offers a cost-effective solution for a wide range of applications that require data and program storage. The device operates on a single 3V to 3.6V power supply, making it suitable for battery-powered devices and other low-power applications.

The M29W160ET70N6 flash memory is designed with a flexible architecture, featuring a 70ns access time, which allows for fast read operations, making it an ideal choice for applications where quick access to data is crucial. It supports both the 8-bit and 16-bit bus width, providing versatility in system design and ensuring compatibility with a wide array of microcontrollers and processors.

This memory device comes with a multitude of features that enhance its reliability and ease of use. It includes a sector erase architecture that allows users to erase blocks of memory in a systematic fashion, thus optimizing memory management and extending the lifespan of the device. The chip also supports a boot block feature, which provides a special memory area for critical code such as boot loaders or firmware, ensuring that this code is protected during normal erase or write operations.

For data protection, the M29W160ET70N6 offers a hardware write protection feature, which prevents accidental overwrite or erasure of data. Furthermore, the device is designed to withstand a minimum of 100,000 program/erase cycles and has a data retention period of 20 years, ensuring the longevity and durability of the stored data.

STMicroelectronics has equipped the M29W160ET70N6 with a standard pinout, making it easy to integrate into existing designs without the need for extensive board redesigns. This product is available in a 48-pin TSOP (Thin Small Outline Package) and is compliant with the JEDEC standards for flash memory.

In summary, the M29W160ET70N6 from STMicroelectronics is a reliable and versatile flash memory solution suitable for a variety of applications, including consumer electronics, automotive, telecommunications, and industrial systems where robust data storage is required.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess