The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

M29W320DT70N6

Part No M29W320DT70N6
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 32 Mbit 4Mb x8 or 2Mb x16, Boot Block 3V Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.4688 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
25+
$2.0380
$50.950
60+
$1.6720
$100.320
93+
$1.6200
$150.660
128+
$1.5680
$200.704
166+
$1.5150
$251.490
221+
$1.3590
$300.339
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,980 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Reference Date Code 0244+
Reference case TSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 715086-M29W320DT70N6
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited

Description

The M29W320DT70N6 is a high-performance 32Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module manufactured by STMicroelectronics. This memory device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for a wide array of electronic applications requiring robust storage solutions.

Key Features

  • Memory Size: 32Mbit (4M x 8bit / 2M x 16bit)
  • Speed: Access times as fast as 70ns
  • Voltage Range: 2.7V to 3.6V, ideal for battery-powered devices
  • Temperature Range: Industrial-grade with operating temperatures from -40°C to +85°C
  • Programming: Byte- and word-level programming for flexible data management
  • Erase: Uniform block erase capability for efficient memory management
  • Boot Block: Top or bottom boot block options for system code storage
  • Security: Hardware protection features to prevent unauthorized memory access

Applications

The M29W320DT70N6 is designed for a diverse range of applications that demand high-speed, reliable data storage. These include:

  • Embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems

Reliability and Durability

STMicroelectronics ensures that the M29W320DT70N6 meets stringent quality and performance standards. The memory module is tested extensively for endurance and data retention, guaranteeing a reliable storage solution even in harsh environmental conditions.

Support and Resources

Developers can access comprehensive documentation, including datasheets, application notes, and programming guides, to facilitate the integration of the M29W320DT70N6 into their designs. STMicroelectronics also provides dedicated technical support to address any questions or issues that may arise.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.