EN
  • EN
  • DE

M29W400DT-90N6

Part No M29W400DT-90N6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073617-M29W400DT-90N6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W400DT-90N6 CAD Model

Description

STMicroelectronics M29W400DT-90N6 Flash Memory

The M29W400DT-90N6 is a high-performance 4 Mbit (4,194,304 bits) Flash memory device from STMicroelectronics, renowned for its reliability and speed. This non-volatile memory product combines a 16-bit data bus with a flexible dual-bank architecture, designed to offer an optimal storage solution for a wide range of embedded applications.

Key Features

  • Memory Capacity: The device features a total storage capacity of 4 Mbit, organized as 512Kb x8 or 256Kb x16, which makes it suitable for storing boot code, firmware, and parameter settings in various electronic devices.
  • Access Time: With an impressive access time of 90 ns, the M29W400DT-90N6 ensures swift read operations, contributing to the overall performance of the system it is integrated with.
  • Dual Bank Architecture: It is designed with a dual-bank structure, which allows program and erase operations in one bank to be executed concurrently with read operations in the other bank, enhancing the efficiency of the memory operations.
  • Boot Block: The memory features a boot block at the top or bottom of the memory map which is protected during both program and erase operations, ensuring the integrity of the boot code.
  • Low Power Consumption: The device operates with a supply voltage range of 2.7V to 3.6V, which enables low power consumption and makes it ideal for battery-powered applications.
  • Programming: The M29W400DT-90N6 supports in-system programming and in-application programming, allowing for a flexible and convenient update of the firmware without the need for additional programming equipment.

Applications

The versatility of the M29W400DT-90N6 makes it suitable for a variety of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Telecommunications devices
  • Smart cards
  • Set-top boxes

With its robust design and advanced features, the M29W400DT-90N6 from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient Flash memory solution that can withstand the demands of high-performance electronic systems.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess