EN
  • EN
  • DE

M29W400DT55ZE6

Part No M29W400DT55ZE6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073616-M29W400DT55ZE6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W400DT55ZE6 CAD Model

Description

STMicroelectronics M29W400DT55ZE6 Flash Memory

The M29W400DT55ZE6 is a high-performance 4 Mbit (4,194,304 bits) Flash memory device produced by STMicroelectronics, a global leader in semiconductor solutions. This non-volatile memory module combines the convenience of Flash memory with the reliability and endurance needed for industrial and critical applications.

Key Features

  • Memory Size: 4 Mbit (512K x 8 or 256K x 16)
  • Access Time: 55ns, enabling swift read operations.
  • Supply Voltage: 2.7V to 3.6V, suitable for low-power operations in battery-powered devices.
  • Programming Time: Word/Byte programming in 10 µs typical, allowing for efficient updates and data storage.
  • Temperature Range: Industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Flexible Sector Architecture: The memory is organized into uniform sectors for easy management and high flexibility in data handling.
  • Boot Block: A dedicated boot block sector is provided for secure code storage, critical for system initialization.

Applications

The M29W400DT55ZE6 is highly versatile and can be used across a wide array of applications, including:

  • Embedded systems
  • Automotive electronics
  • Communication devices
  • Industrial control systems
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The M29W400DT55ZE6 Flash memory is manufactured to meet stringent quality standards, ensuring high reliability and performance consistency. With its advanced features and robust design, this memory module is an ideal choice for applications requiring secure data storage and fast access times.

Ordering Information

The M29W400DT55ZE6 is available for order from STMicroelectronics and its authorized distributors. For more information, datasheets, and support, visit the STMicroelectronics website or contact your local sales office.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess