EN
  • EN
  • DE

M29W640GH70NA6

Part No M29W640GH70NA6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421+
Reference case TSOP-48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 747104-M29W640GH70NA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W640GH70NA6 CAD Model

Description

Overview of STMicroelectronics M29W640GH70NA6

The M29W640GH70NA6 is a high-performance 64 Mbit (Megabit) flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to provide a flexible and reliable storage solution for a wide array of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Memory Capacity: The device offers a total storage capacity of 64 Mbits, organized as 8M x 8 bits or 4M x 16 bits, which makes it versatile for various data storage needs.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, which is suitable for low-power applications and is compatible with many microcontroller interfaces.
  • Access Time: With an access time of 70ns, the M29W640GH70NA6 provides fast read operations, ensuring quick data retrieval which is crucial for high-speed systems.
  • Programming: The device supports standard page-mode and buffered-programming modes, which enhances its programming efficiency and flexibility.
  • Block Erase: It features uniform blocks with block erase capability, allowing for efficient memory management and easier firmware updates.
  • Security: The M29W640GH70NA6 includes a hardware protection feature that prevents accidental program or erase operations, thereby securing the stored data.

Applications

This flash memory device is suitable for a wide range of applications due to its robustness and reliability. It can be used in:

  • Automotive systems for firmware storage and data logging
  • Industrial control systems requiring frequent code updates or data storage
  • Consumer electronics such as set-top boxes and gaming devices
  • Telecommunication infrastructure for storing configuration and system data
  • Medical devices that require non-volatile memory for critical data retention

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M29W640GH70NA6 is no exception. It is designed to meet high standards of reliability and endurance, ensuring that it can withstand the rigors of demanding environments and applications. The device also complies with the industry's stringent quality management systems, providing assurance of its long-term performance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess