EN
  • EN
  • DE

M29W800AB-90N6

Part No M29W800AB-90N6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829104-M29W800AB-90N6
Ultra Librarian 3D Model Ultra Librarian M29W800AB-90N6 CAD Model

Description

STMicroelectronics M29W800AB-90N6 Flash Memory

The M29W800AB-90N6 is a high-speed, low-power flash memory device from STMicroelectronics, renowned for its reliability and performance. This non-volatile memory module is part of the M29 series, designed to offer a flexible and cost-effective storage solution for a wide range of applications in the automotive, industrial, and telecommunications sectors.

Key Features:

  • Memory Size: The M29W800AB-90N6 provides a total storage capacity of 8 Mbit, organized as 1M x 8 bits or 512K x16 bits, making it suitable for firmware and data storage applications where size and density are critical factors.
  • Access Time: With an impressive access time of 90ns, this flash memory ensures quick read operations, which is essential for applications that require fast boot or real-time data processing.
  • Programming: The device supports byte and word programming, which allows for flexibility in data management and updates. It also features a programming time of 10µs per byte/word, enabling efficient modifications and reducing downtime during firmware upgrades.
  • Operating Modes: It offers various operating modes, including read, erase, and program, providing versatility for different use cases. The chip erase function allows users to clear the entire memory space quickly when necessary.
  • Supply Voltage: The memory operates over a wide supply voltage range from 2.7V to 3.6V, accommodating various power supply levels and ensuring compatibility with a broad range of host devices.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the M29W800AB-90N6 is designed to withstand harsh environments and maintain stable operation across different climatic conditions.
  • Package: The device is available in a 48-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications due to its compact footprint.

Applications:

The M29W800AB-90N6 is well-suited for a diverse array of applications such as:

  • Embedded systems requiring a bootable non-volatile memory
  • Automotive electronics where durability and reliability are paramount
  • Industrial control systems that demand consistent performance over a wide temperature range
  • Telecommunication infrastructure that requires high-speed data access and integrity

Overall, the M29W800AB-90N6 from STMicroelectronics represents a robust and versatile flash memory solution capable of meeting the rigorous demands of modern electronic systems.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess