EN
  • EN
  • DE

M34128-FCS6TP/T

Part No M34128-FCS6TP/T
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 201708-M34128-FCS6TP/T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M34128-FCS6TP/T CAD Model

Description

The M34128-FCS6TP/T is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is tailored to meet the high demands of modern electronic devices that require efficient and reliable power management systems. With its advanced features and robust design, the M34128-FCS6TP/T is an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Voltage Regulation: The M34128-FCS6TP/T provides precise voltage regulation, ensuring stable operation of the connected components and enhancing the overall system reliability.
  • Power Efficiency: Designed with power efficiency in mind, this PMIC minimizes power loss and heat generation, contributing to the longevity of the device and reducing energy consumption.
  • Compact Design: Its compact form factor allows for seamless integration into space-constrained designs without compromising performance.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, safeguarding the system from thermal-related issues.
  • Flexible Operation: The M34128-FCS6TP/T is designed to operate over a wide range of temperatures, making it suitable for various environments and conditions.

Applications

The versatility of the M34128-FCS6TP/T allows it to be used in multiple applications, including but not limited to:

  • Smartphones and portable electronics, where power efficiency is crucial for battery life.
  • Automotive electronics, where reliability and robustness are required to withstand harsh conditions.
  • Industrial control systems, which demand consistent performance and long-term durability.

Technical Specifications

The M34128-FCS6TP/T is built to the highest standards of quality, ensuring that it meets the technical requirements for a variety of uses. Some of its notable specifications include:

  • Input Voltage Range: Suitable for a variety of power sources.
  • Output Voltage Options: Adjustable to meet the needs of specific applications.
  • Package Type: Available in a package that is easy to mount and integrate into PCB designs.

In summary, the M34128-FCS6TP/T from STMicroelectronics represents a powerful solution for power management, combining efficiency, reliability, and flexibility to meet the needs of today's advanced electronic systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess