EN
  • EN
  • DE

M36D0R6040T0ZAIT

Part No M36D0R6040T0ZAIT
Manufacturer STMicroelectronics
Catalog Flash
Description 64 Mbit (4Mb x16, Multiple Bank, Page) Flash Memory and 16 Mbit (1Mb x16) PSRAM, Multi-Chip Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306103-M36D0R6040T0ZAIT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36D0R6040T0ZAIT CAD Model

Description

The M36D0R6040T0ZAIT is a state-of-the-art memory device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the increasing demands of high-performance, non-volatile memory storage across various electronic applications.

Key Features

  • High-Density Memory: With an advanced architecture, this device offers a significant amount of storage, making it suitable for applications requiring large non-volatile memory areas.
  • Speed and Efficiency: The M36D0R6040T0ZAIT provides fast read and write speeds, which enhances the overall performance of the systems it is integrated into.
  • Reliability: STMicroelectronics is known for its commitment to quality, and this product is no exception. It is built to last and withstand the rigors of daily operations in various environments.
  • Low Power Consumption: The device is designed to be energy-efficient, helping to reduce the power requirements of the system and extend battery life in portable applications.

Applications

The versatility of the M36D0R6040T0ZAIT makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Mobile devices where space and power efficiency are critical
  • Embedded systems that require reliable and durable memory storage
  • Automotive applications where extreme conditions necessitate robust memory solutions
  • Industrial and IoT devices that need high-density, reliable data storage

Technical Specifications

STMicroelectronics ensures that the M36D0R6040T0ZAIT meets the highest standards of technical excellence. Here are some of its key specifications:

  • Non-Volatile Memory Type: Flash Memory
  • Memory Size: TBA
  • Memory Interface: TBA
  • Supply Voltage: TBA
  • Operating Temperature Range: TBA
  • Packaging: TBA

For detailed technical information, potential buyers are encouraged to refer to the official datasheet provided by STMicroelectronics.

Conclusion

The M36D0R6040T0ZAIT from STMicroelectronics represents a leap forward in non-volatile memory technology, offering a blend of capacity, speed, and durability that is hard to match. Whether for consumer electronics, automotive systems, or industrial applications, this memory device stands ready to meet the challenges of modern electronic storage needs.

You May Also Be Interested in

Intel
Lowest to $8.1612
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess