The M36LOR7050T4ZAQ is a high-performance, low-power memory solution from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This memory product integrates a 64Mbit (M36L0R7050T4ZAQ) or 32Mbit (M36L0R7030T4ZAQ) Multilevel Cell (MLC) NAND Flash memory and a 32Mbit Pseudo SRAM (PSRAM) in a Multi-Chip Package (MCP). This integration facilitates design flexibility and saves significant board space, making it an ideal choice for space-constrained applications.
Key Features
- Memory Capacity: Combines 64Mbit NAND Flash with 32Mbit PSRAM, offering ample storage for complex applications.
- Package: Comes in a compact 8x9mm TFBA package with a ball pitch of 0.5mm, optimizing space on the PCB.
- Power Efficiency: Operates with a low-voltage power supply ranging from 1.7V to 1.95V, ensuring energy efficiency in battery-powered devices.
- Access Speed: Features fast read/write operations, with the PSRAM providing Random Access Time as low as 70ns.
- Temperature Range: Designed to operate reliably over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
- Compatibility: The memory interface is compatible with standard NAND Flash memory, allowing for easy integration into existing designs.
Applications
The versatile nature of the M36LOR7050T4ZAQ makes it an excellent memory solution for a wide array of applications, including:
- Mobile Phones and Smart Devices
- GPS Navigation Systems
- Industrial Control Systems
- Internet of Things (IoT) Devices
- Consumer Electronics
- Automotive Applications
STMicroelectronics' commitment to quality and reliability is evident in the M36LOR7050T4ZAQ, which is manufactured with high standards to ensure performance consistency and longevity. This product is a testament to STMicroelectronics' expertise in creating integrated memory solutions that empower designers to innovate and create cutting-edge electronic products.