EN
  • EN
  • DE

M36LOR705OU3ZSFW0

Part No M36LOR705OU3ZSFW0
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306162-M36LOR705OU3ZSFW0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36LOR705OU3ZSFW0 CAD Model

Description

STMicroelectronics M36LOR705OU3ZSFW0 Overview

The M36LOR705OU3ZSFW0 is a highly sophisticated integrated memory device from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is a Multi-Chip Package (MCP) memory that combines the benefits of Non-Volatile Memory with the speed and functionality of Random Access Memory (RAM), making it an ideal solution for a wide range of applications that require high performance and reliability.

Key Features

  • High Storage Capacity: The M36LOR705OU3ZSFW0 offers ample storage space for applications that require a significant amount of data to be stored and accessed quickly.
  • Speed and Efficiency: With its integrated RAM, this product allows for fast data access and processing speeds, which is crucial for applications that require quick response times.
  • Non-Volatile Memory: The non-volatile nature of the memory ensures that data is retained even when the power is turned off, providing a reliable storage solution.
  • Durability: STMicroelectronics is known for its durable products, and the M36LOR705OU3ZSFW0 is no exception. It is designed to withstand the rigors of intense operational demands.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this memory device is designed to operate with minimal power, making it suitable for portable and battery-operated devices.

Applications

The M36LOR705OU3ZSFW0 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and smartphones
  • Portable media players
  • Digital cameras
  • GPS systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The technical specifications of the M36LOR705OU3ZSFW0 include a balanced combination of size, speed, and power efficiency, ensuring that it meets the requirements of even the most demanding applications. Detailed specifications can be obtained from the STMicroelectronics datasheet or by contacting their customer support for further information.

In conclusion, the M36LOR705OU3ZSFW0 from STMicroelectronics represents a blend of performance, durability, and efficiency, making it a top choice for designers and engineers looking to incorporate reliable memory solutions into their electronic products.

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess